MAX30003CTI alternative parts: MAX32690GTK

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ECG FRONT END 28TQFN
M4 120MHZ, RISC-V CO PROCESSOR,
Factory Lead Time:
9 Weeks
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-WFQFN Exposed Pad
68-WFQFN Exposed Pad
Surface Mount:
YES
-
Number of Pins:
28
-
Packaging:
Tray
Tray
Published:
2016
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
28
-
Type:
ECG Front End
-
Terminal Finish:
Matte Tin (Sn)
-
Max Operating Temperature:
70°C
-
Min Operating Temperature:
0°C
-
Applications:
Heart Rate Monitoring
-
HTS Code:
8542.39.00.01
-
Terminal Position:
QUAD
-
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
-
Supply Voltage:
1.8V
-
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
MAX30003
-
Temperature Grade:
COMMERCIAL
-
Max Supply Voltage:
2V
-
Min Supply Voltage:
1.2V
-
Length:
5mm
-
Height Seated (Max):
0.8mm
-
Width:
5mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
-
Supplier Device Package:
-
68-TQFN (8x8)
Mfr:
-
Analog Devices Inc./Maxim Integrated
Number of I/Os:
-
38
Data Converters:
-
A/D 3x12b SAR
Base Product Number:
-
MAX32690
Operating Temperature:
-
-40°C ~ 105°C (TA)
Oscillator Type:
-
External, Internal
Speed:
-
120MHz
RAM Size:
-
1M x 8
Voltage - Supply (Vcc/Vdd):
-
1.17V ~ 3.6V
Core Processor:
-
ARM? Cortex?-M4F
Peripherals:
-
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
-
FLASH
Core Size:
-
32-Bit
Program Memory Size:
-
3MB (3M x 8)
Connectivity:
-
I2C, SPI, UART/USART, USB
MAX30003CTI

MAX30003CTI

(In Stock: 18)

Maxim Integrated